Kyocera Corporation Tantalum Capacitors TAJE108M002RNJ

Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE108M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE108M002RNJ-ND
Tantalum Capacitors TAJE108M002RNJ-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 400mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJE108M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE108M002RNJ
Tantalum Capacitors TAJE108M002RNJ
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE108M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE108M002RNJ
Capacitors - Tantalum Capacitors TAJE108M002RNJ
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx - 54J3646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx
54J3646
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx 54J3646
CAPACITOR TANT, 1000UF, 2.5V, 2917 20%; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 2.5V, 2917 20%; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJE108M002RNJ-ND TAJE108M002RNJ TAJE108M002RNJ 54J3646
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Tantalum Capacitors - T491B106K020AS-F - 935925-T491B106K020AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers