1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 400mOhm
Cap Tant Solid 1000uF 2.5V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C T/R Product overview: TAJE108K002RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE108K002RNJ can be used for catalog matching and distributor lookup.
CAP TANT 1000UF 10% 2.5V 2917
CAP TANT 1000UF 10% 2.5V 2917
CAPACITOR TANT, 1000UF, 2.5V, 2917 10%; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJE108K002RNJ-ND | 59-TAJE108K002RNJ | TAJE108K002RNJ | TAJE108K002RNJ | 54J3642 |
| Product Name | Tantalum Capacitors | SMD 1000uF 2.5V 0.4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1000Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |