Kyocera Corporation Tantalum Capacitors TAJE107M025HNJ

Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE107M025HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE107M025HNJ-ND
Tantalum Capacitors TAJE107M025HNJ-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 63W9109 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
63W9109
Tantalum Chips Rohs Compliant Kyocera Avx 63W9109
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJE107M025HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE107M025HNJ
Tantalum Capacitors TAJE107M025HNJ
CAP TANT 100UF 20% 25V 2917

CAP TANT 100UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJE107M025HNJ-ND 63W9109 TAJE107M025HNJ
Product Name Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details