Tantalum Capacitors
CAPACITOR, TANTALUM, 100UF, 16V, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: No
TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJE107M016HNJTR-ND | 96Y7966 | 52R6592 | TAJE107M016HNJ | TAJE107M016HNJ |
| Product Name | Tantalum Capacitors | Capacitor, Tantalum, 100Uf, 16V, 2917; Capacitance Kyocera Avx | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Capacitance Range | 100 microF | ||||
| Capacitance Tolerance | 20 (+/- %) |