Kyocera Corporation Tantalum Capacitors TAJE107K010RNJ

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11067-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11067-2-ND
Tantalum Capacitors 478-11067-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-11067-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11067-1-ND
Tantalum Capacitors 478-11067-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-11067-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11067-6-ND
Tantalum Capacitors 478-11067-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6589 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6589
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6589
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJE107K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE107K010RNJ
Capacitors - Tantalum Capacitors TAJE107K010RNJ
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TAJE107K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE107K010RNJ
Tantalum Capacitors TAJE107K010RNJ
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11067-2-ND 478-11067-6-ND 52R6589 TAJE107K010RNJ TAJE107K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details