KYOCERA AVX Components Corporation Tantalum Capacitors TAJE106M050BNJ

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE106M050BNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106M050BNJTR-ND
Tantalum Capacitors 478-TAJE106M050BNJTR-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJE106M050BNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE106M050BNJ
Tantalum Capacitors TAJE106M050BNJ
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 73T9719 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
73T9719
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 73T9719
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJE106M050BNJTR-ND TAJE106M050BNJ 73T9719
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers