Kyocera Corporation Tantalum Capacitors TAJE106M035RNJ

Description
CAP TANT 10UF 20% 35V 2917
Request a Quote Datasheet
Description
CAP TANT 10UF 20% 35V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE106M035RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106M035RNJDKR-ND
Tantalum Capacitors 478-TAJE106M035RNJDKR-ND
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE106M035RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106M035RNJCT-ND
Tantalum Capacitors 478-TAJE106M035RNJCT-ND
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE106M035RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106M035RNJTR-ND
Tantalum Capacitors 478-TAJE106M035RNJTR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V 0.9 Ohm Capacitor
59-TAJE106M035RNJ
SMD 10uF 35V 0.9 Ohm Capacitor 59-TAJE106M035RNJ
Cap Tant Solid 10uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE106M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE106M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE106M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE106M035RNJ
Capacitors - Tantalum Capacitors TAJE106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TAJE106M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE106M035RNJ
Tantalum Capacitors TAJE106M035RNJ
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 54J3629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx
54J3629
Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx 54J3629
CAPACITOR TANT, 10UF, 35V, 2917 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2917 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJE106M035RNJDKR-ND 478-TAJE106M035RNJCT-ND 59-TAJE106M035RNJ TAJE106M035RNJ TAJE106M035RNJ 54J3629
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 35V 0.9 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2917 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA107M030P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details