Kyocera Corporation Tantalum Capacitors TAJE106K050RNJ

Description
KYOCERA AVX TAJE106K050RNJ
Request a Quote Datasheet
Description
KYOCERA AVX TAJE106K050RNJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1355381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1355381
Tantalum Capacitors 1355381
KYOCERA AVX TAJE106K050RNJ

KYOCERA AVX TAJE106K050RNJ

Supplier's Site
Singapore, Singapore
10UF 50V Capacitor
59-TAJE106K050RNJ
10UF 50V Capacitor 59-TAJE106K050RNJ
CAP TANT 10UF 10% 50V 2917 Product overview: TAJE106K050RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106K050RNJ can be used for catalog matching and distributor lookup.

CAP TANT 10UF 10% 50V 2917 Product overview: TAJE106K050RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE106K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3291-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3291-1-ND
Tantalum Capacitors 478-3291-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3291-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3291-2-ND
Tantalum Capacitors 478-3291-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3291-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3291-6-ND
Tantalum Capacitors 478-3291-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJE106K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE106K050RNJ
Capacitors - Tantalum Capacitors TAJE106K050RNJ
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TAJE106K050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE106K050RNJ
Tantalum Capacitors TAJE106K050RNJ
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJE106K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE106K050RNJ
Tantalum Capacitors TAJE106K050RNJ
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx - 54J3626 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx
54J3626
Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx 54J3626
TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.1, 2717, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 1 OHM, 0.1, 2717, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 93K0214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
93K0214
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 93K0214
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1355381 59-TAJE106K050RNJ 478-3291-1-ND 478-3291-6-ND TAJE106K050RNJ TAJE106K050RNJ TAJE106K050RNJ 54J3626 93K0214
Product Name Tantalum Capacitors 10UF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, 1 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 50 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details