Kyocera Corporation Tantalum Capacitors TAJE106K035RNJ

Description
CAP TANT 10UF 10% 35V 2917
Request a Quote Datasheet
Description
CAP TANT 10UF 10% 35V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE106K035RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106K035RNJCT-ND
Tantalum Capacitors 478-TAJE106K035RNJCT-ND
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE106K035RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106K035RNJTR-ND
Tantalum Capacitors 478-TAJE106K035RNJTR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJE106K035RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE106K035RNJDKR-ND
Tantalum Capacitors 478-TAJE106K035RNJDKR-ND
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJE106K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE106K035RNJ
Capacitors - Tantalum Capacitors TAJE106K035RNJ
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Capacitor Tant, 10Uf, 35V, 2917 10%; Capacitance Kyocera Avx - 54J3624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2917 10%; Capacitance Kyocera Avx
54J3624
Capacitor Tant, 10Uf, 35V, 2917 10%; Capacitance Kyocera Avx 54J3624
CAPACITOR TANT, 10UF, 35V, 2917 10%; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2917 10%; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3081
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3081
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJE106K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE106K035RNJ
Tantalum Capacitors TAJE106K035RNJ
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJE106K035RNJCT-ND 478-TAJE106K035RNJDKR-ND TAJE106K035RNJ 54J3624 15P3081 TAJE106K035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2917 10%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details