Kyocera Corporation Tantalum Capacitors TAJD687K002RNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD687K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD687K002RNJ-ND
Tantalum Capacitors TAJD687K002RNJ-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx - 54J3618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx
54J3618
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx 54J3618
CAPACITOR TANT, 680UF, 2.5V, 2917 10%; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 2.5V, 2917 10%; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD687K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD687K002RNJ
Tantalum Capacitors TAJD687K002RNJ
CAP TANT 680UF 10% 2.5V 2917

CAP TANT 680UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJD687K002RNJ-ND 54J3618 TAJD687K002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details