TANTALUM CAPACITOR, 68UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC3642 |
| Product Name | Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 68 microF |