AVX Corporation Tantalum Capacitors TAJD686K016SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD686K016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD686K016SNJTR-ND
Tantalum Capacitors 478-TAJD686K016SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJD686K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD686K016SNJ
Tantalum Capacitors TAJD686K016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J3605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J3605
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J3605
CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJD686K016SNJTR-ND TAJD686K016SNJ 54J3605
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details