6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1Ohm
CAP TANT 6.8UF 10% 50V 2917
CAP TANT 6.8UF 10% 50V 2917
CAPACITOR TANT, 6.8UF, 50V, 1 OHM, 0.1, 2917; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJD685K050SNJ-ND | TAJD685K050SNJ | TAJD685K050SNJ | 54J3593 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 50V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |