AVX Corporation Tantalum Capacitors TAJD685K035SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD685K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD685K035SNJTR-ND
Tantalum Capacitors 478-TAJD685K035SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJD685K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD685K035SNJ
Tantalum Capacitors TAJD685K035SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx - 73R9106 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx
73R9106
Tantalum Capacitor, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx 73R9106
TANTALUM CAPACITOR, 6.8UF, 35V, 2917 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, 2917 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx - 54J3590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx
54J3590
Capacitor Tant, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx 54J3590
CAPACITOR TANT, 6.8UF, 35V, 2917 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 2917 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:340mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJD685K035SNJTR-ND TAJD685K035SNJ 73R9106
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, 2917 10%; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details