470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz
CAP TANT 470UF 10% 6.3V 2917
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 470UF 10% 6.3V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD477K006RNJVTR-ND | TAJD477K006RNJV | 73T9718 | TAJD477K006RNJV |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |