470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
CAP TANT 470UF 10% 4V 2917
CAP TANT 470UF 10% 4V 2917
TANTALUM CAPACITOR, 470UF, 4V, 0.9 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 470uF, 4V, 10%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 470 F, 10%, 4 V, 2917 [7343 Metric], D RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3066-2-ND | 478-3066-6-ND | TAJD477K004RNJ | TAJD477K004RNJ | 64M4852 | 65W8101 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 470Uf, 4V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 470 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |