Kyocera Corporation Tantalum Capacitors TAJD476M006RNJ

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD476M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD476M006RNJ-ND
Tantalum Capacitors TAJD476M006RNJ-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJD476M006RNJ - 936093-TAJD476M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD476M006RNJ
936093-TAJD476M006RNJ
Tantalum Capacitors - TAJD476M006RNJ 936093-TAJD476M006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936093-TAJD476M006RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJD476M006R, TAJD476M006R-ND

Manufacturer: AVX Corporation
Win Source Part Number: 936093-TAJD476M006RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric)
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJD476M006R, TAJD476M006R-ND

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD476M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD476M006RNJ
Capacitors - Tantalum Capacitors TAJD476M006RNJ
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJD476M006RNJ-ND 936093-TAJD476M006RNJ TAJD476M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJD476M006RNJ Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers