Kyocera Corporation SMD 47uF 16V 0.9 Ohm Capacitor TAJD476K016SNJ

Description
Cap Tant Solid 47uF 16V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476K016SNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476K016SNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.9 Ohm Capacitor
59-TAJD476K016SNJ
SMD 47uF 16V 0.9 Ohm Capacitor 59-TAJD476K016SNJ
Cap Tant Solid 47uF 16V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476K016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476K016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359702-TAJD476K016SNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359702-TAJD476K016SNJ
Capacitors - Tantalum Capacitors 1359702-TAJD476K016SNJ
Win Source Part Number: 1359702-TAJD476K016S NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 900mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359702-TAJD476K016SNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 900mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD476K016SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476K016SNJCT-ND
Tantalum Capacitors 478-TAJD476K016SNJCT-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD476K016SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476K016SNJDKR-ND
Tantalum Capacitors 478-TAJD476K016SNJDKR-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD476K016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476K016SNJTR-ND
Tantalum Capacitors 478-TAJD476K016SNJTR-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx - 54J3567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx
54J3567
Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx 54J3567
CAPACITOR TANT, 47UF, 16V, 2917 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 2917 10%; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD476K016SNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD476K016SNJ
Tantalum Capacitors TAJD476K016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Capacitors - TAJD476K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476K016SNJ
Tantalum Capacitors TAJD476K016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD476K016SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD476K016SNJ
Capacitors - Tantalum Capacitors TAJD476K016SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJD476K016SNJ 1359702-TAJD476K016SNJ 478-TAJD476K016SNJCT-ND 478-TAJD476K016SNJDKR-ND 54J3567 TAJD476K016SNJ TAJD476K016SNJ TAJD476K016SNJ
Product Name SMD 47uF 16V 0.9 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers