AVX Corporation Tantalum Capacitors TAJD476K006RNJ

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD476K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD476K006RNJ-ND
Tantalum Capacitors TAJD476K006RNJ-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD476K006RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD476K006RNJ
Capacitors - Tantalum Capacitors TAJD476K006RNJ
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J3561 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J3561
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J3561
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJD476K006RNJ-ND TAJD476K006RNJ 54J3561
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details