Tantalum Capacitors
CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.2, 2917; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD475M035SNJTR-ND | 54J3556 | TAJD475M035SNJ | TAJD475M035SNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor; SMD | |||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |