Cap Tant Solid 4.7uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 1.5 Ohm 125°C T/R Product overview: TAJD475M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD475M035RNJ can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
CAP TANT 4.7UF 20% 35V 2917
CAP TANT 4.7UF 20% 35V 2917
TANTALUM CAPACITOR, 4.7UF, 35V, 1.5 OHM, 0.2, 2917, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJD475M035RNJ | 478-3934-1-ND | 478-3934-6-ND | TAJD475M035RNJ | TAJD475M035RNJ | 54J3555 | TAJD475M035RNJ |
| Product Name | SMD 4.7uF 35V 1.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, 1.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |