Tantalum Capacitors
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2917, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD475K050SNJTR-ND | TAJD475K050SNJ | 54J3553 | TAJD475K050SNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Technology | Single-Layer | |||
| Capacitance Type | Fixed | Fixed |