Kyocera Corporation Tantalum Capacitors TAJD475K035SNJ

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD475K035SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD475K035SNJDKR-ND
Tantalum Capacitors 478-TAJD475K035SNJDKR-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD475K035SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD475K035SNJCT-ND
Tantalum Capacitors 478-TAJD475K035SNJCT-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD475K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD475K035SNJTR-ND
Tantalum Capacitors 478-TAJD475K035SNJTR-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJD475K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD475K035SNJ
Tantalum Capacitors TAJD475K035SNJ
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD475K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD475K035SNJ
Capacitors - Tantalum Capacitors TAJD475K035SNJ
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J3550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J3550
Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J3550
CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.1, 2917; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.1, 2917; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD475K035SNJDKR-ND 478-TAJD475K035SNJCT-ND TAJD475K035SNJ TAJD475K035SNJ 54J3550
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers