KYOCERA AVX Components Corporation Tantalum Capacitors TAJD475K035HY

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD475K035HYTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD475K035HYTR-ND
Tantalum Capacitors 478-TAJD475K035HYTR-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD475K035HY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD475K035HY
Capacitors - Tantalum Capacitors TAJD475K035HY
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8645 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8645
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8645
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJD475K035HY - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD475K035HY
Tantalum Capacitors TAJD475K035HY
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD475K035HYTR-ND TAJD475K035HY 43X8645 TAJD475K035HY
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details