CAP TANT 330UF 20% 6.3V 2917 Product overview: TAJD337M006RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337M006RNJ can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
TANTALUM CAPACITOR, 330UF, 6.3V, 2917 20%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes
CAPACITOR TANT, 330UF, 6.3V, 2917 20%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
CAP TANT 330UF 20% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJD337M006RNJ | 478-11066-2-ND | 478-11066-6-ND | 73R9098 | TAJD337M006RNJ |
| Product Name | 330UF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 330Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| WVDC | 6.3 volts | 6.3 volts |