Kyocera Corporation Tantalum Capacitors TAJD337K002RNJ

Description
330µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD337K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD337K002RNJ-ND
Tantalum Capacitors TAJD337K002RNJ-ND
330µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm

330µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD337K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD337K002RNJ
Capacitors - Tantalum Capacitors TAJD337K002RNJ
CAP TANT 330UF 10% 2.5V 2917

CAP TANT 330UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TAJD337K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD337K002RNJ
Tantalum Capacitors TAJD337K002RNJ
CAP TANT 330UF 10% 2.5V 2917

CAP TANT 330UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJD337K002RNJ-ND TAJD337K002RNJ TAJD337K002RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details