33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz
CAPACITOR TANT, 33UF, 35V, 0.9 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
CAP TANT 33UF 20% 35V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD336M035SNJTR-ND | 54J3544 | TAJD336M035SNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 33Uf, 35V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF | 33 microF |