Kyocera Corporation Tantalum Capacitors TAJD336M016RNJ

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3931-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3931-6-ND
Tantalum Capacitors 478-3931-6-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3931-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3931-1-ND
Tantalum Capacitors 478-3931-1-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3931-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3931-2-ND
Tantalum Capacitors 478-3931-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.9 Ohm Capacitor
59-TAJD336M016RNJ
SMD 33uF 16V 0.9 Ohm Capacitor 59-TAJD336M016RNJ
Cap Tant Solid 33uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J3536 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J3536
Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J3536
TANTALUM CAPACITOR, 33UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Μf, 16V, 20%, 2917, Smd; Capacitance Kyocera Avx - 37AJ1315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 16V, 20%, 2917, Smd; Capacitance Kyocera Avx
37AJ1315
Cap, 33Μf, 16V, 20%, 2917, Smd; Capacitance Kyocera Avx 37AJ1315
CAP, 33µF, 16V, 20%, 2917, SMD; Capacitance:33µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:-; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 33µF, 16V, 20%, 2917, SMD; Capacitance:33µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:-; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD336M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD336M016RNJ
Tantalum Capacitors TAJD336M016RNJ
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD336M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336M016RNJ
Tantalum Capacitors TAJD336M016RNJ
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3931-6-ND 478-3931-1-ND 59-TAJD336M016RNJ 54J3536 37AJ1315 TAJD336M016RNJ TAJD336M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.9 Ohm Capacitor Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Cap, 33Μf, 16V, 20%, 2917, Smd; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Tantalum Capacitors - T491C226K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers