Kyocera Corporation Tantalum Capacitors TAJD336M010SNJ

Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD336M010SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD336M010SNJ-ND
Tantalum Capacitors TAJD336M010SNJ-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD336M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD336M010SNJ
Capacitors - Tantalum Capacitors TAJD336M010SNJ
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TAJD336M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336M010SNJ
Tantalum Capacitors TAJD336M010SNJ
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx - 54J3535 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx
54J3535
Capacitor Tant, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx 54J3535
CAPACITOR TANT, 33UF, 10V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2917 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD336M010SNJ-ND TAJD336M010SNJ TAJD336M010SNJ 54J3535
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details