33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm @ 100kHz
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 33UF 10% 16V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD336K016TNJVTR-ND | 63W9103 | TAJD336K016TNJV |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF |