TANTALUM CAPACITOR, 33UF, 16V, 0.9 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4220 |
| Product Name | Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |