Cap Tant Solid 33uF 16V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD336K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD336K016RNJ can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
TANTALUM CAPACITOR, 33UF, 16V, 0.9 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF, 16V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 33UF 10% 16V 2917
33uF 16V -55℃~+125℃ 900mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 16V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1355393P | 1355393 | 59-TAJD336K016RNJ | 478-3930-6-ND | 478-3930-1-ND | 60R5999 | 07WX6686 | TAJD336K016RNJ | 17928-TAJD336K016RNJ | 66-TAJD336K016RNJ | TAJD336K016RNJ | TAJD336K016RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 16V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf, 16V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Tantalum Capacitors | 33uF 16V -55℃~+125℃ 900mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS | CAP TANT 33UF 10% 16V 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |