Kyocera Corporation Tantalum Capacitors TAJD335M050HNJ

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD335M050HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD335M050HNJ-ND
Tantalum Capacitors TAJD335M050HNJ-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD335M050HNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD335M050HNJ
Capacitors - Tantalum Capacitors TAJD335M050HNJ
CAP TANT 3.3UF 20% 50V 2917

CAP TANT 3.3UF 20% 50V 2917

Supplier's Site
Capacitor Tant, 3.3Uf, 50V, 2917 20%; Capacitance Kyocera Avx - 54J3516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 2917 20%; Capacitance Kyocera Avx
54J3516
Capacitor Tant, 3.3Uf, 50V, 2917 20%; Capacitance Kyocera Avx 54J3516
CAPACITOR TANT, 3.3UF, 50V, 2917 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: No

CAPACITOR TANT, 3.3UF, 50V, 2917 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - TAJD335M050HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD335M050HNJ
Tantalum Capacitors TAJD335M050HNJ
CAP TANT 3.3UF 20% 50V 2917

CAP TANT 3.3UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD335M050HNJ-ND TAJD335M050HNJ 54J3516 TAJD335M050HNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers