Kyocera Corporation Tantalum Capacitors TAJD227M010SNJ

Description
CAP TANT 220UF 20% 10V 2917
Request a Quote Datasheet
Description
CAP TANT 220UF 20% 10V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD227M010SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD227M010SNJDKR-ND
Tantalum Capacitors 478-TAJD227M010SNJDKR-ND
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD227M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD227M010SNJTR-ND
Tantalum Capacitors 478-TAJD227M010SNJTR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD227M010SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD227M010SNJCT-ND
Tantalum Capacitors 478-TAJD227M010SNJCT-ND
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Buy Now Datasheet
Capacitor Tant, 220Uf, 10V, 2917 20%; Capacitance Kyocera Avx - 54J3508 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 2917 20%; Capacitance Kyocera Avx
54J3508
Capacitor Tant, 220Uf, 10V, 2917 20%; Capacitance Kyocera Avx 54J3508
CAPACITOR TANT, 220UF, 10V, 2917 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 2917 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD227M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD227M010SNJ
Tantalum Capacitors TAJD227M010SNJ
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD227M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD227M010SNJ
Capacitors - Tantalum Capacitors TAJD227M010SNJ
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD227M010SNJDKR-ND 478-TAJD227M010SNJTR-ND 54J3508 TAJD227M010SNJ TAJD227M010SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details