220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Cap Tant Solid 220uF 6.3V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.4 Ohm 125°C T/R Product overview: TAJD227M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227M006RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 220UF, 6.3V, 2917 20%, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes
CAP TANT 220UF 20% 6.3V 2917
CAP TANT 220UF 20% 6.3V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3928-6-ND | 478-3928-2-ND | 59-TAJD227M006RNJ | 54J3506 | TAJD227M006RNJ | TAJD227M006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 6.3V 0.4 Ohm Capacitor | Tantalum Capacitor, 220Uf, 6.3V, 2917 20%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |