Kyocera Corporation Tantalum Capacitors TAJD226M016SNJ

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8911-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8911-6-ND
Tantalum Capacitors 478-8911-6-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8911-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8911-2-ND
Tantalum Capacitors 478-8911-2-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8911-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8911-1-ND
Tantalum Capacitors 478-8911-1-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD226M016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD226M016SNJ
Capacitors - Tantalum Capacitors TAJD226M016SNJ
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TAJD226M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD226M016SNJ
Tantalum Capacitors TAJD226M016SNJ
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 16V, 2917 20%; Capacitance Kyocera Avx - 54J3491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 2917 20%; Capacitance Kyocera Avx
54J3491
Capacitor Tant, 22Uf, 16V, 2917 20%; Capacitance Kyocera Avx 54J3491
CAPACITOR TANT, 22UF, 16V, 2917 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 2917 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8911-6-ND 478-8911-2-ND TAJD226M016SNJ TAJD226M016SNJ 54J3491
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 2917 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers