AVX Corporation Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TAJD226K035RNJ.

Description
TANTALUM CAPACITOR, 22UF, 35V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 35V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 26AC4216, features a capacitance of 22µF and a rated voltage of 35V. It has an equivalent series resistance (ESR) of 0.9 ohms and is housed in a 2917 case size, which measures 7.3mm in length. This capacitor is suitable for general low power DC/DC applications and is compliant with RoHS standards. It offers a capacitance tolerance of ±10%, making it a reliable choice for various electronic designs. The product is available in full reel packaging, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 26AC4216, features a capacitance of 22µF and a rated voltage of 35V. It has an equivalent series resistance (ESR) of 0.9 ohms and is housed in a 2917 case size, which measures 7.3mm in length. This capacitor is suitable for general low power DC/DC applications and is compliant with RoHS standards. It offers a capacitance tolerance of ±10%, making it a reliable choice for various electronic designs. The product is available in full reel packaging, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4216 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4216
Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4216
TANTALUM CAPACITOR, 22UF, 35V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4216
Product Name Tantalum Capacitor, 22Uf, 35V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details