KYOCERA AVX Components Corporation Tantalum Capacitors TAJD226K016HNJ

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD226K016HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD226K016HNJTR-ND
Tantalum Capacitors 478-TAJD226K016HNJTR-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD226K016HNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD226K016HNJ
Capacitors - Tantalum Capacitors TAJD226K016HNJ
CAP TANT 22UF 10% 16V 2917

CAP TANT 22UF 10% 16V 2917

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 21T7709 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
21T7709
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 21T7709
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJD226K016HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD226K016HNJ
Tantalum Capacitors TAJD226K016HNJ
CAP TANT 22UF 10% 16V 2917

CAP TANT 22UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD226K016HNJTR-ND TAJD226K016HNJ 21T7709 TAJD226K016HNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details