AVX Corporation Tantalum Capacitors TAJD225K050HNJ

Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD225K050HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD225K050HNJTR-ND
Tantalum Capacitors 478-TAJD225K050HNJTR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJD225K050HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD225K050HNJ
Tantalum Capacitors TAJD225K050HNJ
CAP TANT 2.2UF 10% 50V 2917

CAP TANT 2.2UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx - 65M4866 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx
65M4866
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx 65M4866
TANTALUM CAPACITOR, 2.2UF, 50V, 2917 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 50V, 2917 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: No

Supplier's Site
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%; Capacitance Kyocera Avx - 73R9073 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%; Capacitance Kyocera Avx
73R9073
Tantalum Capacitor, 2.2Uf, 50V, 2917 10%; Capacitance Kyocera Avx 73R9073
TANTALUM CAPACITOR, 2.2UF, 50V, 2917 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:245mA RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 50V, 2917 10%; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:245mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJD225K050HNJTR-ND TAJD225K050HNJ 65M4866
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers