Kyocera Corporation Tantalum Capacitors - TAJD157K010RNJ TAJD157K010RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1264003-TAJD157K010R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): PCT150 / 10HK; T419H157K010AK; PCT150 / 10DK; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1264003-TAJD157K010R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): PCT150 / 10HK; T419H157K010AK; PCT150 / 10DK; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD157K010RNJ - 1264003-TAJD157K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD157K010RNJ
1264003-TAJD157K010RNJ
Tantalum Capacitors - TAJD157K010RNJ 1264003-TAJD157K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1264003-TAJD157K010R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 900 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): PCT150 / 10HK; T419H157K010AK; PCT150 / 10DK; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1264003-TAJD157K010RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 900 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): PCT150 / 10HK; T419H157K010AK; PCT150 / 10DK;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-2343-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2343-2-ND
Tantalum Capacitors 478-2343-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2343-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2343-6-ND
Tantalum Capacitors 478-2343-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2343-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2343-1-ND
Tantalum Capacitors 478-2343-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.9 Ohm Capacitor
59-TAJD157K010RNJ
SMD 150uF 10V 0.9 Ohm Capacitor 59-TAJD157K010RNJ
Cap Tant Solid 150uF 10V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD157K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD157K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD157K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJD157K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD157K010RNJ
Tantalum Capacitors TAJD157K010RNJ
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD157K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD157K010RNJ
Capacitors - Tantalum Capacitors TAJD157K010RNJ
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TAJD157K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD157K010RNJ
Tantalum Capacitors TAJD157K010RNJ
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3459 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3459
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3459
TANTALUM CAPACITOR, 150UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.9 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 60R5984 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
60R5984
Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx 60R5984
TANTALUM CAPACITOR, 150UF, 10V, 0.9 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.9 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65W8098 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65W8098
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65W8098
Surface Mount Tantalum Capacitor, TAJ Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1264003-TAJD157K010RNJ 478-2343-2-ND 478-2343-6-ND 59-TAJD157K010RNJ TAJD157K010RNJ TAJD157K010RNJ TAJD157K010RNJ 54J3459 65W8098
Product Name Tantalum Capacitors - TAJD157K010RNJ Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.9 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers