Kyocera Corporation Tantalum Capacitors TAJD157K006RNJ

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12952-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12952-1-ND
Tantalum Capacitors 478-12952-1-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12952-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12952-6-ND
Tantalum Capacitors 478-12952-6-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12952-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12952-2-ND
Tantalum Capacitors 478-12952-2-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 150Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx - 54J3457 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx
54J3457
Capacitor Tant, 150Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx 54J3457
CAPACITOR TANT, 150UF, 6.3V, 2917 10%; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 6.3V, 2917 10%; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD157K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD157K006RNJ
Capacitors - Tantalum Capacitors TAJD157K006RNJ
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TAJD157K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD157K006RNJ
Tantalum Capacitors TAJD157K006RNJ
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12952-1-ND 478-12952-6-ND 54J3457 TAJD157K006RNJ TAJD157K006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details