15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
CAPACITOR TANT, 15UF, 25V, 1 OHM, 0.2, 2917; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes
CAP TANT 15UF 20% 25V 2917
CAP TANT 15UF 20% 25V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJD156M025SNJ-ND | 54J3450 | TAJD156M025SNJ | TAJD156M025SNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, 1 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |