Kyocera Corporation Tantalum Capacitors TAJD156M025HNJ

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD156M025HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD156M025HNJ-ND
Tantalum Capacitors TAJD156M025HNJ-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD156M025HNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD156M025HNJ
Capacitors - Tantalum Capacitors TAJD156M025HNJ
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TAJD156M025HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156M025HNJ
Tantalum Capacitors TAJD156M025HNJ
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 25V, 2917 20%; Capacitance Kyocera Avx - 56K3939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 2917 20%; Capacitance Kyocera Avx
56K3939
Capacitor Tant, 15Uf, 25V, 2917 20%; Capacitance Kyocera Avx 56K3939
CAPACITOR TANT, 15UF, 25V, 2917 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm; No. of Pins:2RoHS Compliant: No

CAPACITOR TANT, 15UF, 25V, 2917 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm; No. of Pins:2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD156M025HNJ-ND TAJD156M025HNJ TAJD156M025HNJ 56K3939
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 2917 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details