Kyocera Corporation Tantalum Capacitors TAJD156K050HNJ

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD156K050HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD156K050HNJ-ND
Tantalum Capacitors TAJD156K050HNJ-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJD156K050HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156K050HNJ
Tantalum Capacitors TAJD156K050HNJ
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD156K050HNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD156K050HNJ
Capacitors - Tantalum Capacitors TAJD156K050HNJ
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 08R4583 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
08R4583
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 08R4583
TANTALUM CHIPS / T&R ROHS COMPLIANT: NO

TANTALUM CHIPS / T&R ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD156K050HNJ-ND TAJD156K050HNJ TAJD156K050HNJ 08R4583
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details