KYOCERA AVX Components Corporation Tantalum Capacitors TAJD156K025HNJ

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD156K025HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD156K025HNJTR-ND
Tantalum Capacitors 478-TAJD156K025HNJTR-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm @ 100kHz

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD156K025HNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD156K025HNJ
Capacitors - Tantalum Capacitors TAJD156K025HNJ
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6564 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6564
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6564
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJD156K025HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156K025HNJ
Tantalum Capacitors TAJD156K025HNJ
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD156K025HNJTR-ND TAJD156K025HNJ 52R6564 TAJD156K025HNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers