Kyocera Corporation Tantalum Capacitors TAJD156K020SNJ

Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8908-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8908-2-ND
Tantalum Capacitors 478-8908-2-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJD156K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156K020SNJ
Tantalum Capacitors TAJD156K020SNJ
CAP TANT 15UF 10% 20V 2917

CAP TANT 15UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD156K020SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD156K020SNJ
Capacitors - Tantalum Capacitors TAJD156K020SNJ
CAP TANT 15UF 10% 20V 2917

CAP TANT 15UF 10% 20V 2917

Supplier's Site
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J3440 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J3440
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J3440
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8908-2-ND TAJD156K020SNJ TAJD156K020SNJ 54J3440
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers