Kyocera Corporation Tantalum Capacitors TAJD108M002RNJ

Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD108M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD108M002RNJ-ND
Tantalum Capacitors TAJD108M002RNJ-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx - 54J3434 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx
54J3434
Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx 54J3434
CAPACITOR TANT, 1000UF, 2.5V, 2917 20%; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 2.5V, 2917 20%; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD108M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD108M002RNJ
Tantalum Capacitors TAJD108M002RNJ
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD108M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD108M002RNJ
Capacitors - Tantalum Capacitors TAJD108M002RNJ
CAP TANT 1000UF 20% 2.5V 2917

CAP TANT 1000UF 20% 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD108M002RNJ-ND 54J3434 TAJD108M002RNJ TAJD108M002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 1000Uf, 2.5V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details