AVX Corporation Tantalum Capacitors TAJD108K004RNJ

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD108K004RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD108K004RNJCT-ND
Tantalum Capacitors 478-TAJD108K004RNJCT-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD108K004RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD108K004RNJDKR-ND
Tantalum Capacitors 478-TAJD108K004RNJDKR-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJD108K004RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD108K004RNJTR-ND
Tantalum Capacitors 478-TAJD108K004RNJTR-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJD108K004RNJ - 796244-TAJD108K004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD108K004RNJ
796244-TAJD108K004RNJ
Tantalum Capacitors - TAJD108K004RNJ 796244-TAJD108K004RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796244-TAJD108K004RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 1000μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: D Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 4V Alternative Parts (Cross-Reference): TA004TCM108KDR; TAJD108K004HNJ; TAJD108K004BNJ; TAJD108K004ANJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796244-TAJD108K004RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 1000μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: D
Family Name: TAJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): TA004TCM108KDR; TAJD108K004HNJ; TAJD108K004BNJ; TAJD108K004ANJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD108K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD108K004RNJ
Capacitors - Tantalum Capacitors TAJD108K004RNJ
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 59M2413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
59M2413
Surface Mount Tantalum Capacitor, Taj Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 59M2413
Surface Mount Tantalum Capacitor, TAJ Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 4V, 10%, Reel; Capacitance Kyocera Avx - 13AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 4V, 10%, Reel; Capacitance Kyocera Avx
13AC4080
Cap, 1000Μf, 4V, 10%, Reel; Capacitance Kyocera Avx 13AC4080
CAP, 1000µF, 4V, 10%, REEL; Capacitance:1000µF; Voltage Rating:4V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1000µF, 4V, 10%, REEL; Capacitance:1000µF; Voltage Rating:4V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD108K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD108K004RNJ
Tantalum Capacitors TAJD108K004RNJ
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD108K004RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD108K004RNJ
Tantalum Capacitors TAJD108K004RNJ
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD108K004RNJCT-ND 478-TAJD108K004RNJDKR-ND 796244-TAJD108K004RNJ TAJD108K004RNJ 59M2413 13AC4080 TAJD108K004RNJ TAJD108K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJD108K004RNJ Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Taj Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Cap, 1000Μf, 4V, 10%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers