10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1.2Ohm
Cap Tant Solid 10uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 1.2 Ohm 125°C T/R Product overview: TAJD106M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD106M025RNJ can be used for catalog matching and distributor lookup.
SMD Chip Tantalum 2917 10uF 25Vdc 20%
SMD Chip Tantalum 2917 10uF 25Vdc 20%
CAP TANT 10UF 20% 25V 2917
CAP TANT 10UF 20% 25V 2917
TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.2, 2917; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 25V, 1.2 OHM, 0.2, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 10UF 20% 25V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3915-2-ND | 478-3915-6-ND | 59-TAJD106M025RNJ | 1364628 | TAJD106M025RNJ | TAJD106M025RNJ | 60R5974 | 54J3402 | TAJD106M025RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 25V 1.2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitor, 10Uf, 25V, 1.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | Automotive | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |