KYOCERA AVX Components Corporation Tantalum Capacitors TAJD106K025SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD106K025SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD106K025SNJTR-ND
Tantalum Capacitors 478-TAJD106K025SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJD106K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD106K025SNJ
Tantalum Capacitors TAJD106K025SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 25V, 1.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 39C6070 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V, 1.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
39C6070
Capacitor Tant, 10Uf, 25V, 1.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 39C6070
CAPACITOR TANT, 10UF, 25V, 1.2 OHM, 0.1, 2917; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V, 1.2 OHM, 0.1, 2917; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD106K025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD106K025SNJ
Capacitors - Tantalum Capacitors TAJD106K025SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD106K025SNJTR-ND TAJD106K025SNJ 39C6070 TAJD106K025SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 25V, 1.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers